HP logo

HP ProBook 445 G9 AMD Ryzen™ 7 5825U Laptop 35.6 cm (14") HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Silver

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25745
Info modified on:
08 Nov 2024, 04:41:32
Short summary description HP ProBook 445 G9 AMD Ryzen™ 7 5825U Laptop 35.6 cm (14") HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Silver:

HP ProBook 445 G9, AMD Ryzen™ 7, 2 GHz, 35.6 cm (14"), 1366 x 768 pixels, 16 GB, 256 GB

Long summary description HP ProBook 445 G9 AMD Ryzen™ 7 5825U Laptop 35.6 cm (14") HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Silver:

HP ProBook 445 G9. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 5825U, Processor frequency: 2 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Pro. Product colour: Silver

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.