HP logo

HP Chromebook x360 14 G1 Intel® Core™ i7 i7-8650U 35.6 cm (14") Touchscreen Full HD 16 GB DDR4-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Silver

Brand:
Product family:
Product series:
HP segment:
Business
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60661
Info modified on:
13 Jun 2025, 14:24:28
End of life date:
30 Sept 2020
Short summary description HP Chromebook x360 14 G1 Intel® Core™ i7 i7-8650U 35.6 cm (14") Touchscreen Full HD 16 GB DDR4-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Silver:

HP Chromebook x360 14 G1, Intel® Core™ i7, 1.9 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 16 GB, 64 GB

Long summary description HP Chromebook x360 14 G1 Intel® Core™ i7 i7-8650U 35.6 cm (14") Touchscreen Full HD 16 GB DDR4-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Silver:

HP Chromebook x360 14 G1. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-8650U, Processor frequency: 1.9 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 64 GB, Storage media: Flash. Operating system installed: ChromeOS. Product colour: Silver

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.