location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 694678-DX1 keyboard Mouse included RF Wireless QWERTZ German Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
694678-DX1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
694678-DX1
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13446
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2022 14:26:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 694678-DX1 keyboard Mouse included RF Wireless QWERTZ German Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - RF Wireless
  • - QWERTZ German
  • - Full-size (100%) Touchpad
  • - Mouse included
  • - Silver
Long product name HP 694678-DX1 keyboard Mouse included RF Wireless QWERTZ German Silver :
The long product name of HP 694678-DX1 keyboard Mouse included RF Wireless QWERTZ German Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Keyboard (German), Silver, RF2.4GHz
More>>>
Short summary description HP 694678-DX1 keyboard Mouse included RF Wireless QWERTZ German Silver:
This short summary of the HP 694678-DX1 keyboard Mouse included RF Wireless QWERTZ German Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP 694678-DX1, Full-size (100%), Wireless, RF Wireless, QWERTZ, Silver, Mouse included

Long summary description HP 694678-DX1 keyboard Mouse included RF Wireless QWERTZ German Silver:
This is an auto-generated long summary of HP 694678-DX1 keyboard Mouse included RF Wireless QWERTZ German Silver based on the first three specs of the first five spec groups.

HP 694678-DX1. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTZ. Product colour: Silver. Mouse included

Keyboard
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard layout *
QWERTZ
Keyboard language *
German
Pointing device *
Touchpad
Keyboard form factor *
Full-size (100%)
Numeric keypad *
No
Purpose
PC/Server
Country of origin
China
Design
Keyboard style
Straight
Wrist rest
No
Product colour *
Silver
Power
Power source type *
Battery
Mouse
Mouse included *
Yes
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A