HP logo

HP 693709-001 power adapter/inverter Indoor 120 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
166221
Info modified on:
04 Mar 2025, 13:09:41
Short summary description HP 693709-001 power adapter/inverter Indoor 120 W Black:

HP 693709-001, Laptop, Indoor, 100-240 V, 50/60 Hz, 120 W, 18.5 V

Long summary description HP 693709-001 power adapter/inverter Indoor 120 W Black:

HP 693709-001. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.