HP logo

HP Intel Core i5-2540M processor 2.6 GHz 3 MB Smart Cache

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93517
Info modified on:
17 Jul 2025, 16:37:10
Short summary description HP Intel Core i5-2540M processor 2.6 GHz 3 MB Smart Cache:

HP Intel Core i5-2540M, Intel® Core™ i5, 32 nm, i5-2540M, 2.6 GHz, 64-bit, 2nd gen Intel® Core™ i5

Long summary description HP Intel Core i5-2540M processor 2.6 GHz 3 MB Smart Cache:

HP Intel Core i5-2540M. Processor family: Intel® Core™ i5, Processor lithography: 32 nm, Processor model: i5-2540M. Memory channels: Dual-channel, Maximum internal memory supported by processor: 16 GB, Memory types supported by processor: DDR3-SDRAM. On-board graphics card model: Intel® HD Graphics 3000, On-board graphics card outputs supported: DisplayPort, Embedded DisplayPort (eDP), HDMI, Serial Digital Video Out (SDVO), On-board graphics card base frequency: 650 MHz. Market segment: Mobile, PCI Express configurations: 1x16, 1x8+2x4, 2x8, Supported instruction sets: AVX. Compatibility: EliteBook 2560p

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.