HP logo

HP Intel Pentium P6100 processor 2 GHz 3 MB L3

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80807
Info modified on:
17 Jul 2025, 16:37:09
Short summary description HP Intel Pentium P6100 processor 2 GHz 3 MB L3:

HP Intel Pentium P6100, Intel® Pentium®, Socket 988, 32 nm, P6100, 2 GHz, 64-bit

Long summary description HP Intel Pentium P6100 processor 2 GHz 3 MB L3:

HP Intel Pentium P6100. Processor type: Intel® Pentium®, Processor socket: Socket 988, Processor lithography: 32 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 8 GB, Memory types supported by processor: DDR3-SDRAM. On-board graphics card model: Intel® HD Graphics, On-board graphics card base frequency: 500 MHz, On-board graphics card dynamic frequency (max): 667 MHz. Market segment: Desktop, PCI Express сonfigurations: 1x16, Number of Processing Die Transistors: 382 M

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.