HP logo

HP OMEN by HP Obelisk 875-0005na Intel® Core™ i5 8400 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18244
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Mar 2020
Short summary description HP OMEN by HP Obelisk 875-0005na Intel® Core™ i5 8400 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Desktop PC Black:

HP OMEN by HP Obelisk 875-0005na, 2.8 GHz, Intel® Core™ i5, 8400, 8 GB, 1.13 TB, Windows 10 Home

Long summary description HP OMEN by HP Obelisk 875-0005na Intel® Core™ i5 8400 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Desktop PC Black:

HP OMEN by HP Obelisk 875-0005na. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i5, Processor model: 8400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1060. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Desktop. Product type: PC

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.