HP logo

HP ProBook 650 G3 Intel® Core™ i7 i7-7820HQ Netbook 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black, Silver

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39349
Info modified on:
14 Mar 2024, 18:18:09
Short summary description HP ProBook 650 G3 Intel® Core™ i7 i7-7820HQ Netbook 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black, Silver:

HP ProBook 650 G3, Intel® Core™ i7, 2.9 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 16 GB, 256 GB

Long summary description HP ProBook 650 G3 Intel® Core™ i7 i7-7820HQ Netbook 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black, Silver:

HP ProBook 650 G3. Product type: Netbook, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7820HQ, Processor frequency: 2.9 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1366 x 768 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD-RW. Operating system installed: Windows 10 Pro. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.