HP logo

HP Intel Pentium T4400 processor 2.2 GHz 1 MB L2

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22474
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Intel Pentium T4400 processor 2.2 GHz 1 MB L2:

HP Intel Pentium T4400, Intel® Pentium®, Socket 478, 45 nm, T4400, 2.2 GHz, 64-bit

Long summary description HP Intel Pentium T4400 processor 2.2 GHz 1 MB L2:

HP Intel Pentium T4400. Processor family: Intel® Pentium®, Processor socket: Socket 478, Processor lithography: 45 nm. Market segment: Desktop, Number of Processing Die Transistors: 410 M, Processing Die size: 107 mm²

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.