HP logo

HP 16X DVD/RW SATA SuperMulti DL optical disc drive Internal

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61354
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP 16X DVD/RW SATA SuperMulti DL optical disc drive Internal:

HP 16X DVD/RW SATA SuperMulti DL, Serial ATA, 40x, 32x, 40x, 16x, 16x

Long summary description HP 16X DVD/RW SATA SuperMulti DL optical disc drive Internal:

HP 16X DVD/RW SATA SuperMulti DL. Interface: Serial ATA. CD write speed: 40x, CD rewrite speed: 32x. CD read speed: 40x, DVD+R read speed: 16x, DVD-R read speed: 16x. Dimensions (WxDxH): 150 x 203 x 44 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.