HP ZBook 17 G4, Intel® Xeon® E3 v6, 3.1 GHz, 43.9 cm (17.3"), 64 GB, 1 TB, Black
HP ZBook 17 G4. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Xeon® E3 v6, Processor model: E3-1535MV6, Processor frequency: 3.1 GHz. Display diagonal: 43.9 cm (17.3"). Internal memory: 64 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics P630. Product colour: Black. Weight: 3.14 kg