HP logo

HP AMD Athlon X2 Dual-Core (4450B) 2.3GHz FIO Kit processor 0.512 MB L2 Tray

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103661
Info modified on:
17 Jul 2025, 16:37:04
Short summary description HP AMD Athlon X2 Dual-Core (4450B) 2.3GHz FIO Kit processor 0.512 MB L2 Tray:

HP AMD Athlon X2 Dual-Core (4450B) 2.3GHz FIO Kit, AMD Athlon X2, Socket AM2+, 65 nm, Tray, 2.3 GHz, 64-bit

Long summary description HP AMD Athlon X2 Dual-Core (4450B) 2.3GHz FIO Kit processor 0.512 MB L2 Tray:

HP AMD Athlon X2 Dual-Core (4450B) 2.3GHz FIO Kit. Processor family: AMD Athlon X2, Processor socket: Socket AM2+, Processor lithography: 65 nm. L1 cache: 0.128 MB

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.