HP logo

HP Compaq Evo N800c P4-M 2,2-GHz 256M/40 Gb 15-inch SXGA+ dvd/cd-rw 24x ATI-M7 modem WXP Pro

Data-sheet quality:
created by HP
Product views:
32371
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Compaq Evo N800c P4-M 2,2-GHz 256M/40 Gb 15-inch SXGA+ dvd/cd-rw 24x ATI-M7 modem WXP Pro:

HP Compaq Evo N800c P4-M 2,2-GHz 256M/40 Gb 15-inch SXGA+ dvd/cd-rw 24x ATI-M7 modem WXP Pro

Long summary description HP Compaq Evo N800c P4-M 2,2-GHz 256M/40 Gb 15-inch SXGA+ dvd/cd-rw 24x ATI-M7 modem WXP Pro:

HP Compaq Evo N800c P4-M 2,2-GHz 256M/40 Gb 15-inch SXGA+ dvd/cd-rw 24x ATI-M7 modem WXP Pro

Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.