HP Intel Xeon Quad Core (E5430) 2.66GHz FIO Kit, Intel® Xeon® 5000 Sequence, LGA 771 (Socket J), 45 nm, E5430, 2.66 GHz, 64-bit
HP Intel Xeon Quad Core (E5430) 2.66GHz FIO Kit. Processor family: Intel® Xeon® 5000 Sequence, Processor socket: LGA 771 (Socket J), Processor lithography: 45 nm. Market segment: Server