HP AMD Athlon X2 BE-2400, AMD Athlon X2, Socket AM2, 65 nm, BE-2400, 2.3 GHz, 32-bit, 64-bit
HP AMD Athlon X2 BE-2400. Processor family: AMD Athlon X2, Processor socket: Socket AM2, Processor lithography: 65 nm. Market segment: Desktop. L1 cache: 0.125 MB