HP logo

HP AMD Opteron 2356 2.3GHz CPU Quad Core BL495c G5 processor 2 MB L2 Box

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59730
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP AMD Opteron 2356 2.3GHz CPU Quad Core BL495c G5 processor 2 MB L2 Box:

HP AMD Opteron 2356 2.3GHz CPU Quad Core BL495c G5 Processor, AMD Opteron, Socket F (1207), 90 nm, 2.3 GHz, 64-bit, 2 MB

Long summary description HP AMD Opteron 2356 2.3GHz CPU Quad Core BL495c G5 processor 2 MB L2 Box:

HP AMD Opteron 2356 2.3GHz CPU Quad Core BL495c G5 Processor. Processor family: AMD Opteron, Processor socket: Socket F (1207), Processor lithography: 90 nm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.