HP logo

HP Intel Pentium Dual Core E2160 1.80GHz FIO Kit processor 1,8 GHz 1 MB L2

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32759
Info modified on:
21 Oct 2020, 09:42:32
Short summary description HP Intel Pentium Dual Core E2160 1.80GHz FIO Kit processor 1,8 GHz 1 MB L2:

HP Intel Pentium Dual Core E2160 1.80GHz FIO Kit, Intel® Pentium® Dual-Core, LGA 775 (Socket T), 65 nm, E2160, 1,8 GHz, 64-bit

Long summary description HP Intel Pentium Dual Core E2160 1.80GHz FIO Kit processor 1,8 GHz 1 MB L2:

HP Intel Pentium Dual Core E2160 1.80GHz FIO Kit. Processor family: Intel® Pentium® Dual-Core, Processor socket: LGA 775 (Socket T), Processor lithography: 65 nm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.