HP logo

HP Intel Xeon Dual Core 3075 2.66GHz FIO Kit processor 4 MB L2

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14649
Info modified on:
04 Jun 2022, 01:00:41
Short summary description HP Intel Xeon Dual Core 3075 2.66GHz FIO Kit processor 4 MB L2:

HP Intel Xeon Dual Core 3075 2.66GHz FIO Kit, Intel® Xeon®, LGA 775 (Socket T), 65 nm, 2.66 GHz, 64-bit, Server/workstation

Long summary description HP Intel Xeon Dual Core 3075 2.66GHz FIO Kit processor 4 MB L2:

HP Intel Xeon Dual Core 3075 2.66GHz FIO Kit. Processor family: Intel® Xeon®, Processor socket: LGA 775 (Socket T), Processor lithography: 65 nm. Market segment: Server

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.