HP logo

HP Intel Core 2 Duo T7500 processor 2.2 GHz 4 MB L2 Tray

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22234
Info modified on:
17 Jul 2025, 16:37:09
Short summary description HP Intel Core 2 Duo T7500 processor 2.2 GHz 4 MB L2 Tray:

HP Intel Core 2 Duo T7500, Intel® Core™2 Duo, 65 nm, Tray, T7500, 2.2 GHz, 64-bit

Long summary description HP Intel Core 2 Duo T7500 processor 2.2 GHz 4 MB L2 Tray:

HP Intel Core 2 Duo T7500. Processor family: Intel® Core™2 Duo, Processor lithography: 65 nm, Package type: Tray. Number of Processing Die Transistors: 291 M, Processing Die size: 143 mm². Intel® Virtualization Technology (Intel® VT): VT-x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.