HP logo

HP Intel Xeon X5355 ML370G5 RMKT Kit processor 2.66 GHz 8 MB L2

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7284
Info modified on:
07 Mar 2024, 15:34:52
Long product name HP Intel Xeon X5355 ML370G5 RMKT Kit processor 2.66 GHz 8 MB L2:

Intel Xeon X5355 ML370G5 RMKT Kit

HP Intel Xeon X5355 ML370G5 RMKT Kit processor 2.66 GHz 8 MB L2:

Quad Core Intel Xeon processor 5300 series delivers the most headroom and performance of any two processor general purpose server, so you can confidently consolidate applications onto fewer systems using proven industry standard virtualization solutions. With the highest performance per watt of our Intel Xeon processors, you can virtualize environments onto dense 1U rack and blade form factors with fewer cooling challenges, giving you more performance and services per square foot.

The 64 bit computing of the Quad Core Intel Xeon processor 5300 series gives you additional application headroom, memory flexibility, and increased security for virtual and dedicated environments. By supporting larger data sets and both 32 and 64 bit applications, Dual Core and Quad Core Intel Xeon processor based servers and workstations allow the smooth migration of your business to 64 bit applications. And, with millions of 64 bit processors already shipped, you know you can depend on Intel's proven track record to help you make a smooth transition to the next level of computing.

Short summary description HP Intel Xeon X5355 ML370G5 RMKT Kit processor 2.66 GHz 8 MB L2:

HP Intel Xeon X5355 ML370G5 RMKT Kit, Intel® Xeon® 5000 Sequence, LGA 771 (Socket J), 65 nm, X5355, 2.66 GHz, 64-bit

Long summary description HP Intel Xeon X5355 ML370G5 RMKT Kit processor 2.66 GHz 8 MB L2:

HP Intel Xeon X5355 ML370G5 RMKT Kit. Processor family: Intel® Xeon® 5000 Sequence, Processor socket: LGA 771 (Socket J), Processor lithography: 65 nm. Market segment: Server

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.