HP logo

HP Z1 G6 Intel® Core™ i5 i5-10400 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Tower Stasiun kerja Hitam

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64317
Info modified on:
14 Jul 2022, 02:47:20
Short summary description HP Z1 G6 Intel® Core™ i5 i5-10400 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Tower Stasiun kerja Hitam:

HP Z1 G6, 2,9 GHz, Intel® Core™ i5, i5-10400, 16 GB, 256 GB, Windows 10 Pro

Long summary description HP Z1 G6 Intel® Core™ i5 i5-10400 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Tower Stasiun kerja Hitam:

HP Z1 G6. Frekuensi prosesor: 2,9 GHz, Keluarga prosesor: Intel® Core™ i5, Model prosesor: i5-10400. Memori internal: 16 GB, Tipe memori internal: DDR4-SDRAM, Kecepatan memori: 2666 MHz. Total kapasitas penyimpanan: 256 GB, Media penyimpanan: SSD. Model adaptor grafis pada papan induk: Intel® UHD Graphics 630. Sistem operasi yang terpasang: Windows 10 Pro, Arsitektur sistem operasi: 64-bit. Tipe sasis: Tower. Jenis produk: Stasiun kerja. Berat: 9,86 kg. Warna produk: Hitam

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.