HP logo

HP HDMI Port Flex IO (705)

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
191656
Info modified on:
11 Jul 2023, 21:52:10
End of life date:
31 Jul 2021
Short summary description HP HDMI Port Flex IO (705):

HP HDMI Port Flex IO (705), Input, HP EliteDesk 705 G4 DM, HP EliteDesk 705 G4 MT and HP EliteDesk 705 G4 SFF., 394 mm, 382 mm, 17.2 mm, 10 g

Long summary description HP HDMI Port Flex IO (705):

HP HDMI Port Flex IO (705). Signal direction: Input, Compatible products: HP EliteDesk 705 G4 DM, HP EliteDesk 705 G4 MT and HP EliteDesk 705 G4 SFF.. Width: 394 mm, Depth: 382 mm, Height: 17.2 mm

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.