HP logo

HP t630 2 GHz Windows Embedded Standard 7E 1.52 kg Silver, Black GX-420GI

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90928
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
31 Dec 2020
Short summary description HP t630 2 GHz Windows Embedded Standard 7E 1.52 kg Silver, Black GX-420GI:

HP t630, 2 GHz, AMD, AMD G, GX-420GI, 2.2 GHz, 2 MB

Long summary description HP t630 2 GHz Windows Embedded Standard 7E 1.52 kg Silver, Black GX-420GI:

HP t630. Processor frequency: 2 GHz, Processor manufacturer: AMD, Processor family: AMD G. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 1866 MHz. Total storage capacity: 16 GB, Storage media: Flash. On-board graphics card model: AMD Radeon R7E. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Cabling technology: 10/100/1000Base-T(X), WLAN controller model: Intel Dual Band Wireless-AC 8260

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.