HP logo

HP EliteDisplay S14 computer monitor 35.6 cm (14") 1920 x 1080 pixels Full HD LED Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109422
Info modified on:
14 Jun 2024, 09:47:59
Short summary description HP EliteDisplay S14 computer monitor 35.6 cm (14") 1920 x 1080 pixels Full HD LED Black:

HP EliteDisplay S14, 35.6 cm (14"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description HP EliteDisplay S14 computer monitor 35.6 cm (14") 1920 x 1080 pixels Full HD LED Black:

HP EliteDisplay S14. Display diagonal: 35.6 cm (14"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.