HP logo

HP USB-C Dock G4

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25116
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
13 Dec 2019
Short summary description HP USB-C Dock G4:

HP USB-C Dock G4, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, USB Type-A, USB Type-C, Black, Kensington, HP

Long summary description HP USB-C Dock G4:

HP USB-C Dock G4. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, USB connector type: USB Type-A, USB Type-C. Product colour: Black, Cable lock slot type: Kensington, Brand compatibility: HP. Power source type: AC, Power supply: 90 W, Power consumption (max): 100 W. Windows operating systems supported: Windows 10, Mobile operating systems supported: Windows 10 Mobile. Width: 198 mm, Depth: 69 mm, Height: 22 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.