HP logo

HP Stream 11 Pro G4 EE Intel® Celeron® N3450 Laptop 29.5 cm (11.6") Touchscreen HD 4 GB DDR3L-SDRAM 64 GB eMMC Windows 10 S Black

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30605
Info modified on:
13 Jun 2025, 17:03:44
End of life date:
30 Sept 2019
Short summary description HP Stream 11 Pro G4 EE Intel® Celeron® N3450 Laptop 29.5 cm (11.6") Touchscreen HD 4 GB DDR3L-SDRAM 64 GB eMMC Windows 10 S Black:

HP Stream 11 Pro G4 EE, Intel® Celeron®, 1.1 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 64 GB

Long summary description HP Stream 11 Pro G4 EE Intel® Celeron® N3450 Laptop 29.5 cm (11.6") Touchscreen HD 4 GB DDR3L-SDRAM 64 GB eMMC Windows 10 S Black:

HP Stream 11 Pro G4 EE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3450, Processor frequency: 1.1 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. Operating system installed: Windows 10 S. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.