HP logo

HP Intel Wireless-AC 9560 Internal WLAN / Bluetooth 1730 Mbit/s

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
150610
Info modified on:
14 Mar 2024, 17:30:08
Short summary description HP Intel Wireless-AC 9560 Internal WLAN / Bluetooth 1730 Mbit/s:

HP Intel Wireless-AC 9560, Internal, Wireless, M.2, WLAN / Bluetooth, 1730 Mbit/s, Green, Grey

Long summary description HP Intel Wireless-AC 9560 Internal WLAN / Bluetooth 1730 Mbit/s:

HP Intel Wireless-AC 9560. Internal. Connectivity technology: Wireless, Host interface: M.2, Interface: WLAN / Bluetooth. Maximum data transfer rate: 1730 Mbit/s, Top Wi-Fi standard: Wi-Fi 5 (802.11ac), Wi-Fi band: Dual-band (2.4 GHz / 5 GHz). Product colour: Green, Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.