HP logo

HP Intel Pentium 4 660 processor 3.6 GHz 2 MB L2

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52852
Info modified on:
02 Mar 2025, 18:23:34
Short summary description HP Intel Pentium 4 660 processor 3.6 GHz 2 MB L2:

HP Intel Pentium 4 660, Intel Pentium 4 HT, LGA 775 (Socket T), 90 nm, 3.6 GHz, 64-bit, PC

Long summary description HP Intel Pentium 4 660 processor 3.6 GHz 2 MB L2:

HP Intel Pentium 4 660. Processor family: Intel Pentium 4 HT, Processor socket: LGA 775 (Socket T), Processor lithography: 90 nm. Market segment: Desktop, Number of Processing Die Transistors: 169 M, Processing Die size: 135 mm². Processor package size: 37.5 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.