HP logo

HP Intel Celeron D 320 processor 2.4 GHz 0.25 MB L2

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57673
Info modified on:
23 May 2023, 20:01:11
Short summary description HP Intel Celeron D 320 processor 2.4 GHz 0.25 MB L2:

HP Intel Celeron D 320, Intel® Celeron® D, Socket 478, 90 nm, 2.4 GHz, 32-bit, PC

Long summary description HP Intel Celeron D 320 processor 2.4 GHz 0.25 MB L2:

HP Intel Celeron D 320. Processor family: Intel® Celeron® D, Processor socket: Socket 478, Processor lithography: 90 nm. Market segment: Desktop, Number of Processing Die Transistors: 125 M, Processing Die size: 112 mm². Compatibility: Compaq D260

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.