HP logo

HP EliteBook x360 1040 G8 Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver

Brand:
Product family:
HP segment:
Business
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53544
Info modified on:
05 May 2025, 21:43:50
End of life date:
31 Mar 2022
Short summary description HP EliteBook x360 1040 G8 Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:

HP EliteBook x360 1040 G8, Intel® Core™ i7, 35.6 cm (14"), 1920 x 1080 pixels, 16 GB, 512 GB, Windows 10 Pro

Long summary description HP EliteBook x360 1040 G8 Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:

HP EliteBook x360 1040 G8. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-1165G7. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Pro. Product colour: Silver

Reasons to buy
Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.