HP logo

HP Laptop 15s-eq1540sa AMD Athlon Silver 3050U 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 128 GB SSD

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created by HP
Product views:
10059
Info modified on:
30 Oct 2022, 15:38:23
End of life date:
13 Feb 2021
Short summary description HP Laptop 15s-eq1540sa AMD Athlon Silver 3050U 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 128 GB SSD:

HP Laptop 15s-eq1540sa, AMD Athlon Silver, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description HP Laptop 15s-eq1540sa AMD Athlon Silver 3050U 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 128 GB SSD:

HP Laptop 15s-eq1540sa. Processor family: AMD Athlon Silver, Processor model: 3050U, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.