HP logo

HP Compaq KB-9965 keyboard Office PS/2 Danish Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27706
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Compaq KB-9965 keyboard Office PS/2 Danish Black:

HP Compaq KB-9965, Full-size (100%), Wired, PS/2, Black

Long summary description HP Compaq KB-9965 keyboard Office PS/2 Danish Black:

HP Compaq KB-9965. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: PS/2, Keyboard number of keys: 102, Recommended usage: Office. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.