HP logo

HP ZBook 17 G5 Intel Xeon E E-2186M Mobile workstation 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P3200 Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31600
Info modified on:
23 Jan 2025, 18:14:45
End of life date:
31 Dec 2019
Short summary description HP ZBook 17 G5 Intel Xeon E E-2186M Mobile workstation 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P3200 Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver:

HP ZBook 17 G5, Intel Xeon E, 2.9 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 32 GB, 512 GB

Long summary description HP ZBook 17 G5 Intel Xeon E E-2186M Mobile workstation 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P3200 Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver:

HP ZBook 17 G5. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel Xeon E, Processor model: E-2186M, Processor frequency: 2.9 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics P630. Operating system installed: Windows 10 Pro. Product colour: Black, Silver

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.