HP Z4 G4, 3.9 GHz, Intel Xeon W, 32 GB, 1 TB, DVD±RW, Windows 10 Pro for Workstations
HP Z4 G4. Processor frequency: 3.9 GHz, Processor family: Intel Xeon W, Processor model: W-2245. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 1 TB, Storage media: SSD, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA Quadro P2200. Operating system installed: Windows 10 Pro for Workstations. Power supply: 750 W. Chassis type: Tower. Product type: Workstation. Product colour: Black