HP logo

HP Z240 SFF Intel® Xeon® E3 v6 E3-1245V6 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Workstation Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21645
Info modified on:
14 Jun 2025, 03:38:08
End of life date:
30 Dec 2018
Short summary description HP Z240 SFF Intel® Xeon® E3 v6 E3-1245V6 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Workstation Black:

HP Z240 SFF, 3.7 GHz, Intel® Xeon® E3 v6, 16 GB, 256 GB, DVD-RW, Windows 10 Pro

Long summary description HP Z240 SFF Intel® Xeon® E3 v6 E3-1245V6 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Workstation Black:

HP Z240 SFF. Processor frequency: 3.7 GHz, Processor family: Intel® Xeon® E3 v6, Processor model: E3-1245V6. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics P630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 240 W. Chassis type: SFF. Product type: Workstation

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.