HP logo

HP Spectre 13 -af009tu Intel® Core™ i5 i5-8250U Laptop 33.8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 360 GB SSD Windows 10 Pro White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84382
Info modified on:
08 Mar 2024, 09:07:54
Short summary description HP Spectre 13 -af009tu Intel® Core™ i5 i5-8250U Laptop 33.8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 360 GB SSD Windows 10 Pro White:

HP Spectre 13 -af009tu, Intel® Core™ i5, 1.6 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 360 GB

Long summary description HP Spectre 13 -af009tu Intel® Core™ i5 i5-8250U Laptop 33.8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 360 GB SSD Windows 10 Pro White:

HP Spectre 13 -af009tu. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 360 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: White

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.