HP logo

HP X32 computer monitor 80 cm (31.5") 2560 x 1440 pixels Quad HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135947
Info modified on:
30 Dec 2024, 17:23:41
End of life date:
31 Oct 2023
Short summary description HP X32 computer monitor 80 cm (31.5") 2560 x 1440 pixels Quad HD Black:

HP X32, 80 cm (31.5"), 2560 x 1440 pixels, Quad HD, 1 ms, Black

Long summary description HP X32 computer monitor 80 cm (31.5") 2560 x 1440 pixels Quad HD Black:

HP X32. Display diagonal: 80 cm (31.5"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Black

Reasons to buy
Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.