HP logo

HP Spectre x360 14-ea0047TU Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 34.3 cm (13.5") Touchscreen 3K2K 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black

Brand:
Product family:
Product series:
HP segment:
Home
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44840
Info modified on:
10 Mar 2024, 10:10:44
Short summary description HP Spectre x360 14-ea0047TU Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 34.3 cm (13.5") Touchscreen 3K2K 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

HP Spectre x360 14-ea0047TU, Intel® Core™ i7, 34.3 cm (13.5"), 3000 x 2000 pixels, 16 GB, 1 TB, Windows 10 Pro

Long summary description HP Spectre x360 14-ea0047TU Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 34.3 cm (13.5") Touchscreen 3K2K 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

HP Spectre x360 14-ea0047TU. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-1165G7. Display diagonal: 34.3 cm (13.5"), HD type: 3K2K, Display resolution: 3000 x 2000 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.