HP logo

HP ProDesk 600 G3 Intel® Core™ i5 i5-7500 8 GB DDR4-SDRAM 1 TB HDD FreeDOS SFF PC Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56192
Info modified on:
09 Mar 2024, 14:04:25
Short summary description HP ProDesk 600 G3 Intel® Core™ i5 i5-7500 8 GB DDR4-SDRAM 1 TB HDD FreeDOS SFF PC Black, Silver:

HP ProDesk 600 G3, 3.4 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD Super Multi, FreeDOS

Long summary description HP ProDesk 600 G3 Intel® Core™ i5 i5-7500 8 GB DDR4-SDRAM 1 TB HDD FreeDOS SFF PC Black, Silver:

HP ProDesk 600 G3. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7500. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: FreeDOS. Power supply: 180 W. Chassis type: SFF. Product type: PC. Product colour: Black, Silver

Reasons to buy
Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.