HP logo

HP EliteDesk 800 G3 Intel® Core™ i5 i5-6600 8 GB DDR4-SDRAM 500 GB HDD NVIDIA® GeForce® GT 730 FreeDOS Tower PC Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52087
Info modified on:
09 Mar 2024, 14:04:25
Short summary description HP EliteDesk 800 G3 Intel® Core™ i5 i5-6600 8 GB DDR4-SDRAM 500 GB HDD NVIDIA® GeForce® GT 730 FreeDOS Tower PC Black, Silver:

HP EliteDesk 800 G3, 3.3 GHz, Intel® Core™ i5, 8 GB, 500 GB, DVD Super Multi, FreeDOS

Long summary description HP EliteDesk 800 G3 Intel® Core™ i5 i5-6600 8 GB DDR4-SDRAM 500 GB HDD NVIDIA® GeForce® GT 730 FreeDOS Tower PC Black, Silver:

HP EliteDesk 800 G3. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6600. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GT 730. Operating system installed: FreeDOS. Power supply: 500 W. Chassis type: Tower. Product type: PC

Reasons to buy
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.