HP logo

HP 15-bw064au AMD A6 A6-9220 Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Black, Silver

Brand:
HP segment:
Home
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68009
Info modified on:
02 Feb 2025, 22:55:14
Short summary description HP 15-bw064au AMD A6 A6-9220 Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Black, Silver:

HP 15-bw064au, AMD A6, 2.5 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 128 GB

Long summary description HP 15-bw064au AMD A6 A6-9220 Laptop 39.6 cm (15.6") HD 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Black, Silver:

HP 15-bw064au. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-9220, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Black, Silver

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.