Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 23561274 data-sheets &
43251 brands
– register (free)
Computer Monitors
HP M24f FHD Monitor computer monitor 61 cm (24")
HP M24f FHD Monitor computer monitor 61 cm (24")
Edit this data-sheet
Slide 1 of 10
Embed the product datasheet into your content
XML product data for HP 2D9K0AS
XML doc
Icecat LIVE: JS for HP 2D9K0AS
Icecat Live DOC
JSON product data for HP 2D9K0AS
JSON DOC
CSV product data for HP 2D9K0AS
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
HP
Product name:
M24f FHD Monitor
Product code:
2D9K0AS
GTIN (EAN/UPC):
0195161272462
Category:
Computer Monitors
Icecat Product ID:
87962632
Data-sheet quality:
created/standardized by Icecat
Product views:
91528
Info modified on:
29 Jul 2025, 13:29:03
End of life date:
31 Aug 2024
EU data-sheet (56 KB)
CE Marking (531 KB)
EU Energy Label (27 KB)
HP 2D9K0AS (Icecat)
Short summary description HP M24f FHD Monitor computer monitor 61 cm (24"):
HP M24f FHD Monitor, 61 cm (24")
Long summary description HP M24f FHD Monitor computer monitor 61 cm (24"):
HP M24f FHD Monitor. Display diagonal: 61 cm (24")
More >>>
Report mistake
Embed the product datasheet into your content
XML product data for HP 2D9K0AS
XML doc
Icecat LIVE: JS for HP 2D9K0AS
Icecat Live DOC
JSON product data for HP 2D9K0AS
JSON DOC
CSV product data for HP 2D9K0AS
CSV DOC
Reasons to buy
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE