HP logo

HP Smart Tank 7005 Wireless All-in-One Color Printer, Two-sided printing; Copier, Scanner

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
514916
Info modified on:
27 May 2025, 02:20:04
Short summary description HP Smart Tank 7005 Wireless All-in-One Color Printer, Two-sided printing; Copier, Scanner:

HP Smart Tank 7005 Wireless All-in-One Color Printer, Two-sided printing; Copier, Scanner, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Grey, White

Long summary description HP Smart Tank 7005 Wireless All-in-One Color Printer, Two-sided printing; Copier, Scanner:

HP Smart Tank 7005 Wireless All-in-One Color Printer, Two-sided printing; Copier, Scanner. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 9 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Grey, White

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.