HP logo

HP 72GB 15K rpm Ultra320 Hot Plug SCSI Hard Drive internal hard drive 72.8 GB 15000 RPM 3.5" Ultra320 SCSI

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9896
Info modified on:
04 Apr 2025, 11:56:58
Short summary description HP 72GB 15K rpm Ultra320 Hot Plug SCSI Hard Drive internal hard drive 72.8 GB 15000 RPM 3.5" Ultra320 SCSI:

HP 72GB 15K rpm Ultra320 Hot Plug SCSI Hard Drive, 72.8 GB, 15000 RPM, 3.5", Ultra320 SCSI

Long summary description HP 72GB 15K rpm Ultra320 Hot Plug SCSI Hard Drive internal hard drive 72.8 GB 15000 RPM 3.5" Ultra320 SCSI:

HP 72GB 15K rpm Ultra320 Hot Plug SCSI Hard Drive. HDD capacity: 72.8 GB, HDD speed: 15000 RPM, HDD size: 3.5", Interface: Ultra320 SCSI

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.