HP logo

HP LaserJet Color 2700n Colour 600 x 600 DPI A4

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133346
Info modified on:
30 May 2023, 12:08:45
Short summary description HP LaserJet Color 2700n Colour 600 x 600 DPI A4:

HP LaserJet Color 2700n, Laser, Colour, 600 x 600 DPI, A4, 20 ppm, White

Long summary description HP LaserJet Color 2700n Colour 600 x 600 DPI A4:

HP LaserJet Color 2700n. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 50000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm. Product colour: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.