HP logo

HP t520 Flexible 1.2 GHz Smart Zero 1.04 kg Black GX-212JC

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8899
Info modified on:
08 Mar 2024, 09:07:54
Long product name HP t520 Flexible 1.2 GHz Smart Zero 1.04 kg Black GX-212JC:

AMD GX-212JC (1.2GHz, 1MB), 2GB (1 x 2GB) DDR3L SDRAM, 8GB MLC flash, AMD Radeon HD 9000, Smart Zero Core 32

HP t520 Flexible 1.2 GHz Smart Zero 1.04 kg Black GX-212JC:

Get a flexible, reliable desktop experience for your virtual network and knowledge base users with the HP t520 Flexible Thin Client.

Work smarter.
-Maximize your productivity with the latest thin client technologies packed into a sleek, new, fanless industrial design that brings a modern touch to a range of environments.

Powerful performance.
-Get AMD GX-212JC SOC, an ultra-fast flash drive interface, integrated dual DisplayPort, and native VGA.

Seamless integration.
-Choose the operating system and client virtualization solutions best suited to your environment. Help boost management and performance of your thin client deployment with HP Device Manager and HP Velocity software.

Rest easy with a smart investment.
-Be future-ready with a 36-month long lifecycle that supports extended deployments, get global support from a standard three-year limited warranty, and help save money with an energy-efficient design that carries globally recognized eco-certifications.

Short summary description HP t520 Flexible 1.2 GHz Smart Zero 1.04 kg Black GX-212JC:

HP t520 Flexible, 1.2 GHz, AMD G, 2nd Generation AMD Embedded G-Series SoC, GX-212JC, 1 MB, 2 GB

Long summary description HP t520 Flexible 1.2 GHz Smart Zero 1.04 kg Black GX-212JC:

HP t520 Flexible. Processor frequency: 1.2 GHz, Processor family: AMD G, Processor generation: 2nd Generation AMD Embedded G-Series SoC. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 8 GB, Storage media: Flash. On-board graphics card model: AMD Radeon HD 9000. Cabling technology: 10/100/1000Base-T(X)

Video
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.