HP logo

HP Z440 Workstation

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30313
Info modified on:
14 Jun 2025, 03:39:19
End of life date:
31 Oct 2018
Short summary description HP Z440 Workstation:

HP Z440 Workstation, 2.8 GHz, Intel® Xeon® E5 v4, 8 GB, 1 TB, DVD Super Multi, Windows 10 Pro

Long summary description HP Z440 Workstation:

HP Z440 Workstation. Processor frequency: 2.8 GHz, Processor family: Intel® Xeon® E5 v4, Processor model: E5-1603V4. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 700 W. Chassis type: Mini Tower. Product type: Workstation. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.