HP logo

HP Z240 Tower Workstation

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35071
Info modified on:
14 Jun 2025, 03:39:19
End of life date:
30 Jun 2018
Short summary description HP Z240 Tower Workstation:

HP Z240 Tower Workstation, 3.5 GHz, Intel® Xeon® E3 v5, 16 GB, 256 GB, DVD Super Multi, Windows 10 Pro

Long summary description HP Z240 Tower Workstation:

HP Z240 Tower Workstation. Processor frequency: 3.5 GHz, Processor family: Intel® Xeon® E3 v5, Processor model: E3-1240V5. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics P530, Discrete graphics card model: NVIDIA® Quadro® M2000. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 400 W. Product type: Workstation

Reasons to buy
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.