HP ENVY x360 - 15-bq051sa, AMD A12, 2.7 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1.13 TB
HP ENVY x360 - 15-bq051sa. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: AMD A12, Processor model: A12-9720P, Processor frequency: 2.7 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. Operating system installed: Windows 10 Home. Product colour: Black, Silver