HP logo

HP ZBook Studio G3 Mobile Workstation

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13541
Info modified on:
25 Jan 2025, 22:37:29
End of life date:
15 Oct 2018
Short summary description HP ZBook Studio G3 Mobile Workstation:

HP ZBook Studio G3 Mobile Workstation, Intel® Xeon® E3 v5, 2.8 GHz, 39.6 cm (15.6"), 32 GB, 512 GB, Windows 7 Professional

Long summary description HP ZBook Studio G3 Mobile Workstation:

HP ZBook Studio G3 Mobile Workstation. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Xeon® E3 v5, Processor model: E3-1505MV5, Processor frequency: 2.8 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics P530, Discrete graphics card model: NVIDIA® Quadro® M1000M. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.